The SI7214-B-00-IVR is a Hall-effect magnetic position sensor designed for various applications, including mechanical position sensing and fluid level detection. It features a single-axis sensing capability with a sensing range of ±20mT and operates within a supply voltage range of 3.3V to 26.5V. The device outputs data in PWM format and has a bandwidth of 150Hz. It is housed in a compact SOT-23-3 package suitable for surface mount technology. The sensor operates effectively across a temperature range of -40°C to 125°C and has a typical supply current of 1.02mA. The product is classified as obsolete, which may affect availability for new projects.
Win Source Part Number: 1235380-SI7214-B-00-
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: PWM
Bandwidth: 150Hz
Current - Supply (Max): 1.02mA (Typ)
Axis: Single
Sensing Range: ±20mT
Voltage - Supply: 3.3V ~ 26.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: SI7214-B-00-IVR,336-
Product Status: Obsolete
SENSOR HALL EFFECT PWM SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1235380-SI7214-B-00-IVR | SI7214-B-00-IVR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic |