Win Source Part Number: 1235385-SI7214-B-00-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: PWM
Bandwidth: 150Hz
Current - Supply (Max): 1.02mA (Typ)
Axis: Single
Sensing Range: ±20mT
Voltage - Supply: 3.3V ~ 26.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4060
Product Status: Obsolete
SENSOR HALL EFFECT PWM SOT23-3
SENSOR HALL EFFECT PWM SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1235385-SI7214-B-00-IV | SI7214-B-00-IV | SI7214-B-00-IV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |