Win Source Part Number: 1235396-SI7210-B-13-
Category: Sensors, Transducers>Magnetic
Features: Programmable
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C
Bandwidth: 20kHz
Current - Supply (Max): 8.5mA
Axis: Single
Sensing Range: ±20mT
Resolution: 13 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 8-XFDFN
Supplier Device Package: 8-DFN (1.4x1.6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-SI7210-B-13-IM2
Base Product Number: SI7210
IC HALL SENSOR 0X32 DFN8
IC HALL SENSOR 0X32 DFN8
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1235396-SI7210-B-13-IM2 | SI7210-B-13-IM2 | SI7210-B-13-IM2 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |