Silicon Labs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) SI7210-B-10-IM2

Description
Win Source Part Number: 1235393-SI7210-B-10- IM2 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Programmable Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Bandwidth: 20kHz Current - Supply (Max): 8.5mA Axis: Single Sensing Range: ±20mT Resolution: 13 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: 8-DFN (1.4x1.6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-SI7210-B-10-IM2 Base Product Number: SI7210
Request a Quote Datasheet
Description
Win Source Part Number: 1235393-SI7210-B-10- IM2 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Programmable Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Bandwidth: 20kHz Current - Supply (Max): 8.5mA Axis: Single Sensing Range: ±20mT Resolution: 13 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: 8-DFN (1.4x1.6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-SI7210-B-10-IM2 Base Product Number: SI7210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235393-SI7210-B-10-IM2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1235393-SI7210-B-10-IM2
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1235393-SI7210-B-10-IM2
Win Source Part Number: 1235393-SI7210-B-10- IM2 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Programmable Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Bandwidth: 20kHz Current - Supply (Max): 8.5mA Axis: Single Sensing Range: ±20mT Resolution: 13 b Voltage - Supply: 1.71V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: 8-DFN (1.4x1.6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-SI7210-B-10-IM2 Base Product Number: SI7210

Win Source Part Number: 1235393-SI7210-B-10-IM2
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Programmable
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C
Bandwidth: 20kHz
Current - Supply (Max): 8.5mA
Axis: Single
Sensing Range: ±20mT
Resolution: 13 b
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 8-XFDFN
Supplier Device Package: 8-DFN (1.4x1.6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-SI7210-B-10-IM2
Base Product Number: SI7210

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - SI7210-B-10-IM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
SI7210-B-10-IM2
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) SI7210-B-10-IM2
IC HALL SENSOR 0X30 DFN8

IC HALL SENSOR 0X30 DFN8

Supplier's Site
Linear, Compass (ICs) - SI7210-B-10-IM2 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
SI7210-B-10-IM2
Linear, Compass (ICs) SI7210-B-10-IM2
IC HALL SENSOR 0X30 DFN8

IC HALL SENSOR 0X30 DFN8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1235393-SI7210-B-10-IM2 SI7210-B-10-IM2 SI7210-B-10-IM2
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data