The Si7204 is a Hall effect magnetic position sensor designed for switch and latch applications, offering high sensitivity with a maximum operating point of <1.1 mT and low power consumption of 400 nA typical at 5 samples per second. It operates over a wide supply voltage range of 1.71 to 5.5 V and supports omnipolar or unipolar magnetic field detection with selectable sensitivity, hysteresis, output polarity, and sample rate. The device features integrated temperature and offset drift compensation and is available in a 5-pin SOT23 package. It includes an open-drain output and optionally supports a disable pin and tamper output. Sensitivity drift is under ±3% over temperature, and it operates reliably from -40°C to +125°C.
Win Source Part Number: 1235176-SI7204-B-00-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: 0°C ~ 70°C
Polarization: North Pole, South Pole
Current - Supply (Max): 412µA (Typ)
Sensing Range: 0.6mT Trip, -0.6mT Release
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4053
Base Product Number: SI7204
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235176-SI7204-B-00-FV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |