The Si7202 is a Hall effect magnetic position sensor that switches or latches based on magnetic field strength, designed for battery-powered applications requiring low power and high sensitivity. It is available in a 3-pin TO-92 package and operates with a supply voltage of 1.71 to 5.5 V or 3.3 to 26.5 V, depending on variant. The device features a typical current consumption of 400 nA at 5 samples per second, Omnipolar operation with a maximum operating point of <1.1 mT, and digital signal processing for temperature and offset drift compensation. Output options include open-drain and digital high/low modes, with operating temperature range from -40°C to +125°C.
Win Source Part Number: 1235175-SI7202-B-04-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: 1.5mT Trip, -1.5mT Release
Voltage - Supply: 1.71V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI7202
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235175-SI7202-B-04-IB |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |