The Si7202 is a Hall effect magnetic position sensor designed for switch and latch applications, offering high sensitivity with a maximum operating point of <1.1 mT and low power consumption of 400 nA at 5 samples per second. It supports omnipolar or unipolar operation, adjustable sensitivity, hysteresis, output polarity, and sample rate, with a supply voltage range of 1.71 to 5.5 V for the Si7201/2/3/4 variants. The device includes integrated temperature and offset drift compensation, and is available in a 3-pin SOT-23 package. Operation is specified over a temperature range of -40°C to +125°C.
Win Source Part Number: 1235174-SI7202-B-02-
Category: Sensors, Transducers>Magnetic
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: 5.1mT Trip, -5.1mT Release
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6172,336-SI7202-
Base Product Number: SI7202
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235174-SI7202-B-02-IV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |