Silicon Labs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SI7201-B-90-IVR

Description
Win Source Part Number: 1235121-SI7201-B-90- IVR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Programmable Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Switch Function: Omnipolar, Unipolar Switch Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Polarization: Unidirectional Current - Supply (Max): 8.5mA Sensing Range: ±3.7mT Trip, ±1.4mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI7201
Request a Quote
Description
Win Source Part Number: 1235121-SI7201-B-90- IVR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Programmable Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Switch Function: Omnipolar, Unipolar Switch Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Polarization: Unidirectional Current - Supply (Max): 8.5mA Sensing Range: ±3.7mT Trip, ±1.4mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI7201
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si7201 is a Hall effect magnetic switch sensor designed for position sensing in battery-powered applications, offering low power consumption and temperature drift compensation. It is available in a 3-pin SOT23 package with a width of 2.8 mm, height of 1.2 mm, and length of 2.9 mm. The device operates from 1.71 V to 5.5 V, supports omnipolar or unipolar magnetic field detection, and has a maximum operating point of less than 1.1 mT. It features an open-drain output, selectable sensitivity and sample rate, and consumes 400 nA typical current at 5 samples per second. The operating temperature range is -40°C to +125°C for I-grade variants.

Datasheet Summary
Powered by GS/AI

The Si7201 is a Hall effect magnetic switch sensor designed for position sensing in battery-powered applications, offering low power consumption and temperature drift compensation. It is available in a 3-pin SOT23 package with a width of 2.8 mm, height of 1.2 mm, and length of 2.9 mm. The device operates from 1.71 V to 5.5 V, supports omnipolar or unipolar magnetic field detection, and has a maximum operating point of less than 1.1 mT. It features an open-drain output, selectable sensitivity and sample rate, and consumes 400 nA typical current at 5 samples per second. The operating temperature range is -40°C to +125°C for I-grade variants.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235121-SI7201-B-90-IVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235121-SI7201-B-90-IVR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235121-SI7201-B-90-IVR
Win Source Part Number: 1235121-SI7201-B-90- IVR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Programmable Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Switch Function: Omnipolar, Unipolar Switch Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Polarization: Unidirectional Current - Supply (Max): 8.5mA Sensing Range: ±3.7mT Trip, ±1.4mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Silicon Labs Base Product Number: SI7201

Win Source Part Number: 1235121-SI7201-B-90-IVR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Programmable
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Switch
Function: Omnipolar, Unipolar Switch
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Polarization: Unidirectional
Current - Supply (Max): 8.5mA
Sensing Range: ±3.7mT Trip, ±1.4mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Base Product Number: SI7201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235121-SI7201-B-90-IVR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000068273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - PVT322ASPBF - 1090805-PVT322ASPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers