The Si7201 is a Hall effect magnetic switch with omnipolar operation, designed for position sensing in battery-powered applications. It is available in a 3-pin SOT-23 package and operates from a 1.71 to 5.5 V power supply. The device has a typical current consumption of 400 nA at 5 samples per second and a maximum operating point of less than 1.1 mT. Thermal drift of sensitivity is less than ±3% over the -40 to +125 °C temperature range. Output is open-drain, and tamper indication is provided by the output pin returning to its zero-field level at high magnetic field.
Win Source Part Number: 1235127-SI7201-B-87-
Category: Sensors, Transducers>Magnetic
Features: Tamper Detection
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±3.7mT Trip, ±1.4mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Base Product Number: SI7201
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235127-SI7201-B-87-IVR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |