The Si7201 is a Hall effect magnetic switch with omnipolar operation, designed for position sensing in battery-powered applications. It is available in a 3-pin SOT23 package with dimensions consistent with the SOT23-3 standard. The device operates from a single supply voltage of 1.71 to 5.5 V, consumes 400 nA typical current at 5 samples per second, and maintains sensitivity drift under ±3% over temperature. It features an open-drain output and includes digital signal processing for temperature and offset drift compensation. The part is rated for operation from 0 to 70 °C.
Win Source Part Number: 1235162-SI7201-B-81-
Category: Sensors, Transducers>Magnetic
Features: Tamper Detection
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: 0°C ~ 70°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±3.4mT Trip, ±1.7mT Release
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6098
Base Product Number: SI7201
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235162-SI7201-B-81-FV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |