Silicon Labs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SI7201-B-40-IV

Description
Win Source Part Number: 1235169-SI7201-B-40- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±15mT Trip, ±9.6mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6095 Base Product Number: SI7201
Request a Quote
Description
Win Source Part Number: 1235169-SI7201-B-40- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±15mT Trip, ±9.6mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6095 Base Product Number: SI7201
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si7201 is a Hall effect magnetic switch sensor designed for precise position sensing in battery-powered applications, offering low power consumption and temperature drift compensation. It is available in a 3-pin SOT-23 package with an open-drain output and supports omnipolar operation. The device operates over a supply voltage range of 1.71 V to 5.5 V and maintains a typical current consumption of 400 nA at 5 samples per second. It is rated for industrial temperature operation from -40 °C to +125 °C and meets sensitivity specifications with a maximum operating point of less than 1.1 mT.

Datasheet Summary
Powered by GS/AI

The Si7201 is a Hall effect magnetic switch sensor designed for precise position sensing in battery-powered applications, offering low power consumption and temperature drift compensation. It is available in a 3-pin SOT-23 package with an open-drain output and supports omnipolar operation. The device operates over a supply voltage range of 1.71 V to 5.5 V and maintains a typical current consumption of 400 nA at 5 samples per second. It is rated for industrial temperature operation from -40 °C to +125 °C and meets sensitivity specifications with a maximum operating point of less than 1.1 mT.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235169-SI7201-B-40-IV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235169-SI7201-B-40-IV
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235169-SI7201-B-40-IV
Win Source Part Number: 1235169-SI7201-B-40- IV Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Strip Standard Package: 300 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±15mT Trip, ±9.6mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6095 Base Product Number: SI7201

Win Source Part Number: 1235169-SI7201-B-40-IV
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±15mT Trip, ±9.6mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6095
Base Product Number: SI7201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235169-SI7201-B-40-IV
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617110-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relay, 25A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0289 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details