Silicon Labs Sensors, Transducers - Magnetic Sensors - Switches (Solid State) SI7201-B-20-IVR

Description
Win Source Part Number: 1235140-SI7201-B-20- IVR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±4.9mT Trip, ±2.3mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6110-6,336-6110- 2,336-6110-1 Base Product Number: SI7201
Request a Quote
Description
Win Source Part Number: 1235140-SI7201-B-20- IVR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±4.9mT Trip, ±2.3mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6110-6,336-6110- 2,336-6110-1 Base Product Number: SI7201
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si7201 is a Hall effect magnetic switch with omnipolar operation, designed for position sensing in battery-powered applications. It is available in a 3-pin SOT-23 package and operates from a 1.71 V to 5.5 V power supply. The device offers a maximum operating point of less than 1.1 mT, typical current consumption of 400 nA at 5 samples per second, and sensitivity drift of less than ±3% over temperature. It features an open-drain output and digital signal processing for temperature and offset drift compensation. The device is rated for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The Si7201 is a Hall effect magnetic switch with omnipolar operation, designed for position sensing in battery-powered applications. It is available in a 3-pin SOT-23 package and operates from a 1.71 V to 5.5 V power supply. The device offers a maximum operating point of less than 1.1 mT, typical current consumption of 400 nA at 5 samples per second, and sensitivity drift of less than ±3% over temperature. It features an open-drain output and digital signal processing for temperature and offset drift compensation. The device is rated for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235140-SI7201-B-20-IVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235140-SI7201-B-20-IVR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235140-SI7201-B-20-IVR
Win Source Part Number: 1235140-SI7201-B-20- IVR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 400nA (Typ) Sensing Range: ±4.9mT Trip, ±2.3mT Release Voltage - Supply: 1.71V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-6110-6,336-6110- 2,336-6110-1 Base Product Number: SI7201

Win Source Part Number: 1235140-SI7201-B-20-IVR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±4.9mT Trip, ±2.3mT Release
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-6110-6,336-6110-2,336-6110-1
Base Product Number: SI7201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235140-SI7201-B-20-IVR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - DPA6119 - 1168465-DPA6119 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details