MAGNETIC SWITCH OMNIPOLAR TO92-3
MAGNETIC SWITCH OMNIPOLAR TO92-3
HALL EFFECT SWITCH, OMNIPOLAR, 5.5V; Hall Effect Type:Omnipolar; Operate Point Typ:0.0014T; Release Point Typ:0.0002T; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Sensor Case Style:TO-92; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | SI7201-B-09-IB | SI7201-B-09-IB | 78AC6541 |
| Product Name | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, Omnipolar, 5.5V; Hall Effect Type Silicon Labs |
| Sensor Type | Magnetic | Magnetic | |
| Package / Mounting | Through Hole | ||
| Input Voltage | 1.71 to 5.5 volts | 1.71 to 5.5 volts | 1.71 to 5.5 volts |