The Si7201 is a Hall effect magnetic switch with omnipolar operation, designed for position sensing in consumer and security applications. It is available in 3-pin SOT23 and TO-92 packages, with a supply voltage range of 1.71 to 5.5 V and typical current consumption of 400 nA at 5 samples per second. The device features integrated temperature and offset drift compensation, sensitivity drift less than ±3% over temperature, and a maximum operating point of less than 1.1 mT. Output is open-drain, and tamper indication is provided through the output pin returning to its zero-field level at high magnetic field.
Win Source Part Number: 1235167-SI7201-B-05-
Category: Sensors, Transducers>Magnetic
Features: Tamper Detection
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 400nA (Typ)
Sensing Range: ±2.0mT Trip, ±0.6mT Release
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-4048
Base Product Number: SI7201
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235167-SI7201-B-05-IV |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |