HALL EFFECT SWITCH, AEC-Q100, SOT-23-3; Hall Effect Type:Omnipolar Switch; Operate Point Typ:0.0028T; Release Point Typ:0.0011T; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product RoHS Compliant: Yes
MAGNETIC SWITCH OMNIPOL SOT23-3
MAGNETIC SWITCH OMNIPOL SOT23-3
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 31AC1346 | SI7201-B-03-IV | SI7201-B-03-IV |
| Product Name | Hall Effect Switch, Aec-Q100, Sot-23-3; Hall Effect Type Silicon Labs | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Standards and Certifications | RoHS | ||
| Input Voltage | 1.7 to 5.5 volts | 1.7 to 5.5 volts | 1.7 to 5.5 volts |
| Sensor Type | Magnetic | Magnetic |