Silicon Labs Analog and Digital Output SI7060-B-02-IVR

Description
Temperature Sensor SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 336-5091-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-5091-2-ND
Analog and Digital Output 336-5091-2-ND
Temperature Sensor SOT-23-5

Temperature Sensor SOT-23-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234020-SI7060-B-02-IVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234020-SI7060-B-02-IVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234020-SI7060-B-02-IVR
Win Source Part Number: 1234020-SI7060-B-02- IVR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7060 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-5091-2,336-5091- 1,336-5091-6 Product Status: Obsolete

Win Source Part Number: 1234020-SI7060-B-02-IVR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: SI7060
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-5091-2,336-5091-1,336-5091-6
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7060-B-02-IVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7060-B-02-IVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7060-B-02-IVR
+/- 1C ACCURACY I2C TEMP SENSORS

+/- 1C ACCURACY I2C TEMP SENSORS

Supplier's Site
Analog and Digital Output - SI7060-B-02-IVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
SI7060-B-02-IVR
Analog and Digital Output SI7060-B-02-IVR
+/- 1C ACCURACY I2C TEMP SENSORS

+/- 1C ACCURACY I2C TEMP SENSORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 336-5091-2-ND 1234020-SI7060-B-02-IVR SI7060-B-02-IVR SI7060-B-02-IVR
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Surface Mount (SMD); SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Temperature & Humidity Sensor ICs - 2168531P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Line sensors, For spectrophotometry - S3904-1024F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details