Silicon Labs Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7059-A10-IMR

Description
Win Source Part Number: 1234024-SI7059-A10-I MR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7059 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 6-WQFN Supplier Device Package: 6-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234024-SI7059-A10-I MR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7059 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 6-WQFN Supplier Device Package: 6-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234024-SI7059-A10-IMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234024-SI7059-A10-IMR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234024-SI7059-A10-IMR
Win Source Part Number: 1234024-SI7059-A10-I MR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7059 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 6-WQFN Supplier Device Package: 6-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1234024-SI7059-A10-IMR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: SI7059
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 6-WQFN
Supplier Device Package: 6-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
Analog and Digital Output - SI7059-A10-IMR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
SI7059-A10-IMR-ND
Analog and Digital Output SI7059-A10-IMR-ND
Temperature Sensor 6-QFN (2x2)

Temperature Sensor 6-QFN (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7059-A10-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7059-A10-IMR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7059-A10-IMR
SENSOR DIGITAL TEMP 1.0 6QFN

SENSOR DIGITAL TEMP 1.0 6QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1234024-SI7059-A10-IMR SI7059-A10-IMR-ND SI7059-A10-IMR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers