Silicon Labs Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7058-A10-IM

Description
Win Source Part Number: 1234026-SI7058-A10-I M Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7058 Package: Strip Standard Package: 300 Mounting: SMD (SMT) Package / Case: 6-WQFN Supplier Device Package: 6-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3957 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234026-SI7058-A10-I M Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7058 Package: Strip Standard Package: 300 Mounting: SMD (SMT) Package / Case: 6-WQFN Supplier Device Package: 6-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3957 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234026-SI7058-A10-IM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234026-SI7058-A10-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234026-SI7058-A10-IM
Win Source Part Number: 1234026-SI7058-A10-I M Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: SI7058 Package: Strip Standard Package: 300 Mounting: SMD (SMT) Package / Case: 6-WQFN Supplier Device Package: 6-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3957 Product Status: Obsolete

Win Source Part Number: 1234026-SI7058-A10-IM
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: SI7058
Package: Strip
Standard Package: 300
Mounting: SMD (SMT)
Package / Case: 6-WQFN
Supplier Device Package: 6-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3957
Product Status: Obsolete

Buy Now Datasheet
Analog and Digital Output - 336-3957-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-3957-ND
Analog and Digital Output 336-3957-ND
Temperature Sensor 6-QFN (2x2)

Temperature Sensor 6-QFN (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7058-A10-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7058-A10-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7058-A10-IM
SENSOR DIGITAL TEMP 0.5 6QFN

SENSOR DIGITAL TEMP 0.5 6QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1234026-SI7058-A10-IM 336-3957-ND SI7058-A10-IM
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details