Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensors SI7055-EVB

Description
Win Source Part Number: 1283769-SI7055-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Digital Sensitivity: ±0.5°C Supplied Contents: Board(s) Utilized IC / Part: Si7055 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-3117 Base Product Number: SI7055 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283769-SI7055-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Digital Sensitivity: ±0.5°C Supplied Contents: Board(s) Utilized IC / Part: Si7055 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-3117 Base Product Number: SI7055 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283769-SI7055-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283769-SI7055-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283769-SI7055-EVB
Win Source Part Number: 1283769-SI7055-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Digital Sensitivity: ±0.5°C Supplied Contents: Board(s) Utilized IC / Part: Si7055 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-3117 Base Product Number: SI7055 RoHS Status: Not applicable

Win Source Part Number: 1283769-SI7055-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Digital
Sensitivity: ±0.5°C
Supplied Contents: Board(s)
Utilized IC / Part: Si7055
Sensor Type: Temperature
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.82.0000
Mfr: Silicon Labs
Other Names: 336-3117
Base Product Number: SI7055
RoHS Status: Not applicable

Buy Now Datasheet
Sensor Evaluation Boards - 336-3117-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3117-ND
Sensor Evaluation Boards 336-3117-ND
Si7055 - Temperature Sensor Evaluation Board

Si7055 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI7055-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI7055-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI7055-EVB
EVAL BOARD FOR SI7055

EVAL BOARD FOR SI7055

Supplier's Site
Daughter Board, Temperature Sensor Rohs Compliant Silicon Labs - 25AK3787 - Newark, An Avnet Company
Chicago, IL, United States
Daughter Board, Temperature Sensor Rohs Compliant Silicon Labs
25AK3787
Daughter Board, Temperature Sensor Rohs Compliant Silicon Labs 25AK3787
DAUGHTER BOARD, TEMPERATURE SENSOR ROHS COMPLIANT: YES

DAUGHTER BOARD, TEMPERATURE SENSOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283769-SI7055-EVB 336-3117-ND SI7055-EVB 25AK3787
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Daughter Board, Temperature Sensor Rohs Compliant Silicon Labs
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Stripboards - 1951094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
TB,ERA-6,WW107,50 OHM / RoHS - TB-408-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details