Win Source Part Number: 1234030-SI7051-A20-Z
Category: Sensors, Transducers>Temperat
Features: Standby Mode
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Test Condition: 35.8°C ~ 41°C (-40°C ~ 125°C)
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.1°C (±0.25°C)
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI7051
SENSOR DIGITAL -40C-125C 6DFN
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 1234030-SI7051-A20-ZMR | SI7051-A20-ZMR |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |