Silicon Labs Analog and Digital Output SI7051-A20-IM

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 336-3609-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
336-3609-ND
Analog and Digital Output 336-3609-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Temperature Sensor Digital, Local -40°C ~ 125°C 14 b 6-DFN (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234027-SI7051-A20-IM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234027-SI7051-A20-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234027-SI7051-A20-IM
Win Source Part Number: 1234027-SI7051-A20-I M Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Standby Mode Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Test Condition: 35.8°C ~ 41°C (-40°C ~ 125°C) Resolution: 14 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.1°C (±0.25°C) Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3609 Base Product Number: SI7051

Win Source Part Number: 1234027-SI7051-A20-IM
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Standby Mode
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Test Condition: 35.8°C ~ 41°C (-40°C ~ 125°C)
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.1°C (±0.25°C)
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3609
Base Product Number: SI7051

Buy Now Datasheet
Analog and Digital Output - SI7051-A20-IM - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
SI7051-A20-IM
Analog and Digital Output SI7051-A20-IM
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SI7051-A20-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SI7051-A20-IM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SI7051-A20-IM
SENSOR DIGITAL -40C-125C 6DFN

SENSOR DIGITAL -40C-125C 6DFN

Supplier's Site
Temperature Sensor, 0.1Deg C, Dfn-6; Ic Output Type Silicon Labs - 24AC5384 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.1Deg C, Dfn-6; Ic Output Type Silicon Labs
24AC5384
Temperature Sensor, 0.1Deg C, Dfn-6; Ic Output Type Silicon Labs 24AC5384
TEMPERATURE SENSOR, 0.1DEG C, DFN-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.1DEG C, DFN-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 336-3609-ND 1234027-SI7051-A20-IM SI7051-A20-IM SI7051-A20-IM 24AC5384
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 0.1Deg C, Dfn-6; Ic Output Type Silicon Labs
Package / Mounting 6-WDFN Exposed Pad Surface Mount (SMD); 6-WDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details