Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensors SI7050-EVB

Description
Win Source Part Number: 1283768-SI7050-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Digital Sensitivity: ±1°C Supplied Contents: Board(s) Utilized IC / Part: Si7050 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-3114 Base Product Number: SI7050 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283768-SI7050-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Digital Sensitivity: ±1°C Supplied Contents: Board(s) Utilized IC / Part: Si7050 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-3114 Base Product Number: SI7050 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283768-SI7050-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283768-SI7050-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283768-SI7050-EVB
Win Source Part Number: 1283768-SI7050-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Digital Sensitivity: ±1°C Supplied Contents: Board(s) Utilized IC / Part: Si7050 Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-3114 Base Product Number: SI7050 RoHS Status: Not applicable

Win Source Part Number: 1283768-SI7050-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Digital
Sensitivity: ±1°C
Supplied Contents: Board(s)
Utilized IC / Part: Si7050
Sensor Type: Temperature
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.82.0000
Mfr: Silicon Labs
Other Names: 336-3114
Base Product Number: SI7050
RoHS Status: Not applicable

Buy Now Datasheet
Sensor Evaluation Boards - 336-3114-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3114-ND
Sensor Evaluation Boards 336-3114-ND
Si7050 - Temperature Sensor Evaluation Board

Si7050 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI7050-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI7050-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI7050-EVB
EVAL BOARD FOR SI7050

EVAL BOARD FOR SI7050

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283768-SI7050-EVB 336-3114-ND SI7050-EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Development Tool Accessories - 1793715 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details