Silicon Labs Sensor Evaluation Boards SI7034-EVB

Description
Si7034 - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
Si7034 - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 336-3244-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3244-ND
Sensor Evaluation Boards 336-3244-ND
Si7034 - Humidity, Temperature Sensor Evaluation Board

Si7034 - Humidity, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283761-SI7034-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283761-SI7034-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283761-SI7034-EVB
Win Source Part Number: 1283761-SI7034-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: Si7034 Sensor Type: Humidity, Temperature Voltage - Supply: 1.67V ~ 1.98V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3244 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283761-SI7034-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: Si7034
Sensor Type: Humidity, Temperature
Voltage - Supply: 1.67V ~ 1.98V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3244
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI7034-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI7034-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI7034-EVB
EVALUATION BOARD SI7034

EVALUATION BOARD SI7034

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3244-ND 1283761-SI7034-EVB SI7034-EVB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3684-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers