Win Source Part Number: 1235437-SI7023-A20-Y
Category: Sensors, Transducers>Humidity
Package: Tape & Reel (TR)
Response Time: 6 s
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Base Product Number: SI7023
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | 1235437-SI7023-A20-YM0R |
| Product Name | Sensors, Transducers - Humidity, Moisture Sensors |
| Form Factor | Sensor |