Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7023-A10-IM1

Description
Win Source Part Number: 1235451-SI7023-A10-I M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3088 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235451-SI7023-A10-I M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3088 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235451-SI7023-A10-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235451-SI7023-A10-IM1
Sensors, Transducers - Humidity, Moisture Sensors 1235451-SI7023-A10-IM1
Win Source Part Number: 1235451-SI7023-A10-I M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 75 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3088 Product Status: Obsolete

Win Source Part Number: 1235451-SI7023-A10-IM1
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Strip
Response Time: 18 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3088
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235451-SI7023-A10-IM1
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Hard To Find - A1321ELHLT-T - 1134454-A1321ELHLT-T - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details