Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7022-A20-YM1

Description
Win Source Part Number: 1235450-SI7022-A20-Y M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235450-SI7022-A20-Y M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235450-SI7022-A20-YM1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235450-SI7022-A20-YM1
Sensors, Transducers - Humidity, Moisture Sensors 1235450-SI7022-A20-YM1
Win Source Part Number: 1235450-SI7022-A20-Y M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: OBSOLETE Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235450-SI7022-A20-YM1
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Strip
Response Time: 18 s
Standard Package: 100
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1235450-SI7022-A20-YM1
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - HPP805D033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
2 suppliers
Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details