Silicon Labs Moisture Sensors, Humidity - SI7020-A10-GM SI7020-A10-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 734362-SI7020-A10-GM Packaging: Tube Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 6-DFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 734362-SI7020-A10-GM Packaging: Tube Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 6-DFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7020-A10-GM - 734362-SI7020-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7020-A10-GM
734362-SI7020-A10-GM
Moisture Sensors, Humidity - SI7020-A10-GM 734362-SI7020-A10-GM
Manufacturer: Silicon Labs Win Source Part Number: 734362-SI7020-A10-GM Packaging: Tube Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Categories: Sensors, Transducers Supplier Device Package: 6-DFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 734362-SI7020-A10-GM
Packaging: Tube
Mounting Style: SMD
Response Time: 18S
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Categories: Sensors, Transducers
Supplier Device Package: 6-DFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.9V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 734362-SI7020-A10-GM
Product Name Moisture Sensors, Humidity - SI7020-A10-GM
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details