Silicon Labs Moisture Sensors, Humidity - SI7013-A20-IM1 SI7013-A20-IM1

Description
Manufacturer: Silicon Labs Win Source Part Number: 894736-SI7013-A20-IM 1 Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18 s Surface Mount Package: Strip Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3131, SI7013-A20-IM1-ND
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894736-SI7013-A20-IM 1 Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18 s Surface Mount Package: Strip Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3131, SI7013-A20-IM1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7013-A20-IM1 - 894736-SI7013-A20-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7013-A20-IM1
894736-SI7013-A20-IM1
Moisture Sensors, Humidity - SI7013-A20-IM1 894736-SI7013-A20-IM1
Manufacturer: Silicon Labs Win Source Part Number: 894736-SI7013-A20-IM 1 Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18 s Surface Mount Package: Strip Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3131, SI7013-A20-IM1-ND

Manufacturer: Silicon Labs
Win Source Part Number: 894736-SI7013-A20-IM1
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18 s Surface Mount
Package: Strip
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 336-3131, SI7013-A20-IM1-ND

Buy Now Datasheet
Humidity, Moisture Sensors - 336-3131-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3131-ND
Humidity, Moisture Sensors 336-3131-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7013-A20-IM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7013-A20-IM1
Sensors, Transducers - Humidity, Moisture Sensors SI7013-A20-IM1
SENSOR HUMI/TEMP 3.6V I2C 3% QFN

SENSOR HUMI/TEMP 3.6V I2C 3% QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 894736-SI7013-A20-IM1 336-3131-ND SI7013-A20-IM1
Product Name Moisture Sensors, Humidity - SI7013-A20-IM1 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity, Moisture Sensors - HTF3226LF-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 5 %
View Details
3 suppliers