Silicon Labs Humidity, Moisture Sensors SI7013-A20-GM1

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3129-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3129-ND
Humidity, Moisture Sensors 336-3129-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1235463-SI7013-A20-GM1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235463-SI7013-A20-GM1
Sensors, Transducers - Humidity, Moisture Sensors 1235463-SI7013-A20-GM1
Win Source Part Number: 1235463-SI7013-A20-G M1 Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Strip Response Time: 18 s Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: SI7013-A20-GM1,336-3 129 Base Product Number: SI7013 Product Status: Not For New Designs

Win Source Part Number: 1235463-SI7013-A20-GM1
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Strip
Response Time: 18 s
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: SI7013-A20-GM1,336-3129
Base Product Number: SI7013
Product Status: Not For New Designs

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7013-A20-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7013-A20-GM1
Sensors, Transducers - Humidity, Moisture Sensors SI7013-A20-GM1
SENSOR HUMI/TEMP 3.6V I2C 2% DFN

SENSOR HUMI/TEMP 3.6V I2C 2% DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-3129-ND 1235463-SI7013-A20-GM1 SI7013-A20-GM1
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details