Silicon Labs Humidity, Moisture Sensors SI7013-A10-GM

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - SI7013-A10-GM-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
SI7013-A10-GM-ND
Humidity, Moisture Sensors SI7013-A10-GM-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - SI7013-A10-GM - 894735-SI7013-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7013-A10-GM
894735-SI7013-A10-GM
Moisture Sensors, Humidity - SI7013-A10-GM 894735-SI7013-A10-GM
Manufacturer: Silicon Labs Win Source Part Number: 894735-SI7013-A10-GM Operating Temperature Range: -40°C ~ 85°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18 s Surface Mount Package: Tube Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 894735-SI7013-A10-GM
Operating Temperature Range: -40°C ~ 85°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 18 s Surface Mount
Package: Tube
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7013-A10-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7013-A10-GM
Sensors, Transducers - Humidity, Moisture Sensors SI7013-A10-GM
SENS HUMID/TMP 3.6V I2C 2% 10DFN

SENS HUMID/TMP 3.6V I2C 2% 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number SI7013-A10-GM-ND 894735-SI7013-A10-GM SI7013-A10-GM
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - SI7013-A10-GM Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Hygrometers - 2184309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details