Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7007-A10-IM

Description
Win Source Part Number: 1235416-SI7007-A10-I M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 6 s Standard Package: 75 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3090 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235416-SI7007-A10-I M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 6 s Standard Package: 75 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3090 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1235416-SI7007-A10-IM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1235416-SI7007-A10-IM
Sensors, Transducers - Humidity, Moisture Sensors 1235416-SI7007-A10-IM
Win Source Part Number: 1235416-SI7007-A10-I M Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tube Response Time: 6 s Standard Package: 75 Mounting: SMD (SMT) Output Type: PWM Output: 11b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.9V ~ 3.6V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-3090 Product Status: Obsolete

Win Source Part Number: 1235416-SI7007-A10-IM
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tube
Response Time: 6 s
Standard Package: 75
Mounting: SMD (SMT)
Output Type: PWM
Output: 11b
Sensor Type: Humidity, Temperature
Accuracy: ±5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-3090
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1235416-SI7007-A10-IM
Product Name Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Moisture Meter - PCE-HGP - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; DewPoint; Temperature
Form Factor Meter
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details