Silicon Labs Humidity, Moisture Sensors SI7006-A20-IMR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-4154-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-4154-1-ND
Humidity, Moisture Sensors 336-4154-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 336-4154-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-4154-2-ND
Humidity, Moisture Sensors 336-4154-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7006-A20-IMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7006-A20-IMR
Sensors, Transducers - Humidity, Moisture Sensors SI7006-A20-IMR
SENS HUMID/TEMP 3.6V I2C 5% 6DFN

SENS HUMID/TEMP 3.6V I2C 5% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 336-4154-1-ND SI7006-A20-IMR
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - HPP801A031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -76 to 284 F (-60 to 140 C)
View Details
6 suppliers
Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details