Silicon Labs Moisture Sensors, Humidity - SI7006-A20-IMR SI7006-A20-IMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 801197-SI7006-A20-IM R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 801197-SI7006-A20-IM R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7006-A20-IMR - 801197-SI7006-A20-IMR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7006-A20-IMR
801197-SI7006-A20-IMR
Moisture Sensors, Humidity - SI7006-A20-IMR 801197-SI7006-A20-IMR
Manufacturer: Silicon Labs Win Source Part Number: 801197-SI7006-A20-IM R Packaging: Reel Mounting Style: SMD Response Time: 18S Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±5% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.9V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 801197-SI7006-A20-IMR
Packaging: Reel
Mounting Style: SMD
Response Time: 18S
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±5% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.9V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 801197-SI7006-A20-IMR
Product Name Moisture Sensors, Humidity - SI7006-A20-IMR
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
FDS.A - FDS.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Cu/Ag-stranded wires AWG 30/7, PTFE insulated, 2x red for heater, 2x black for temperature
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details