Silicon Labs Humidity, Moisture Sensors SI7006-A20-IM

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-3124-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3124-ND
Humidity, Moisture Sensors 336-3124-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - SI7006-A20-IM - 894734-SI7006-A20-IM - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7006-A20-IM
894734-SI7006-A20-IM
Moisture Sensors, Humidity - SI7006-A20-IM 894734-SI7006-A20-IM
Manufacturer: Silicon Labs Win Source Part Number: 894734-SI7006-A20-IM Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18 s Surface Mount Package: Strip Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI7006 Categories: Sensors Case / Package: 6-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3124-5, 336-3124-5-ND, 336-3124, SI7006-A20-IM-ND

Manufacturer: Silicon Labs
Win Source Part Number: 894734-SI7006-A20-IM
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±5% RH 18 s Surface Mount
Package: Strip
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI7006
Categories: Sensors
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 336-3124-5, 336-3124-5-ND, 336-3124, SI7006-A20-IM-ND

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7006-A20-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7006-A20-IM
Sensors, Transducers - Humidity, Moisture Sensors SI7006-A20-IM
SENS HUMI/TEMP 3.6V I2C 5% 6DFN

SENS HUMI/TEMP 3.6V I2C 5% 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-3124-ND 894734-SI7006-A20-IM SI7006-A20-IM
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - SI7006-A20-IM Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 5 %
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details