Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensors SI7006-07-EVB

Description
Win Source Part Number: 1283767-SI7006-07-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s), Cable(s) Utilized IC / Part: Si7006, Si7007 Sensor Type: Humidity, Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: SI7006-07-EVB,336-30 83 Base Product Number: SI7006 Product Status: Not For New Designs RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283767-SI7006-07-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s), Cable(s) Utilized IC / Part: Si7006, Si7007 Sensor Type: Humidity, Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: SI7006-07-EVB,336-30 83 Base Product Number: SI7006 Product Status: Not For New Designs RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283767-SI7006-07-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283767-SI7006-07-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283767-SI7006-07-EVB
Win Source Part Number: 1283767-SI7006-07-EV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Supplied Contents: Board(s), Cable(s) Utilized IC / Part: Si7006, Si7007 Sensor Type: Humidity, Temperature ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: SI7006-07-EVB,336-30 83 Base Product Number: SI7006 Product Status: Not For New Designs RoHS Status: RoHS non-compliant

Win Source Part Number: 1283767-SI7006-07-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: Si7006, Si7007
Sensor Type: Humidity, Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: SI7006-07-EVB,336-3083
Base Product Number: SI7006
Product Status: Not For New Designs
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensor Evaluation Boards - 336-3083-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3083-ND
Sensor Evaluation Boards 336-3083-ND
Si7006, Si7007 - Humidity, Temperature Sensor Evaluation Board

Si7006, Si7007 - Humidity, Temperature Sensor Evaluation Board

Buy Now Datasheet
Eval Kit, Temp Sensor & Humidity Sensor; Kit Application Type Silicon Labs - 75AC2022 - Newark, An Avnet Company
Chicago, IL, United States
Eval Kit, Temp Sensor & Humidity Sensor; Kit Application Type Silicon Labs
75AC2022
Eval Kit, Temp Sensor & Humidity Sensor; Kit Application Type Silicon Labs 75AC2022
EVAL KIT, TEMP SENSOR & HUMIDITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:Si7006, Si7007; Application Sub Type:Temperature Sensor & Humidity Sensor; Kit Contents:Postage RoHS Compliant: Yes

EVAL KIT, TEMP SENSOR & HUMIDITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:Si7006, Si7007; Application Sub Type:Temperature Sensor & Humidity Sensor; Kit Contents:Postage RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI7006-07-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI7006-07-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI7006-07-EVB
BOARD EVAL FOR SI7006 SI7007

BOARD EVAL FOR SI7006 SI7007

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283767-SI7006-07-EVB 336-3083-ND 75AC2022 SI7006-07-EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Eval Kit, Temp Sensor & Humidity Sensor; Kit Application Type Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-74,DF782,50 OHM / RoHS - TB-409-74+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details