Silicon Labs Sensor Evaluation Boards SI7005-EVB

Description
Si7005 - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
Si7005 - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 336-2395-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-2395-ND
Sensor Evaluation Boards 336-2395-ND
Si7005 - Humidity, Temperature Sensor Evaluation Board

Si7005 - Humidity, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283757-SI7005-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283757-SI7005-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283757-SI7005-EVB
Win Source Part Number: 1283757-SI7005-EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: Si7005 Sensor Type: Humidity, Temperature Voltage - Supply: 2.1V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.82.0000 Mfr: Silicon Labs Other Names: 336-2395,SI7005EVB Base Product Number: SI7005

Win Source Part Number: 1283757-SI7005-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s), Cable(s)
Embedded: No
Utilized IC / Part: Si7005
Sensor Type: Humidity, Temperature
Voltage - Supply: 2.1V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.82.0000
Mfr: Silicon Labs
Other Names: 336-2395,SI7005EVB
Base Product Number: SI7005

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI7005-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI7005-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI7005-EVB
BOARD DAUGHTER SI7005

BOARD DAUGHTER SI7005

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2395-ND 1283757-SI7005-EVB SI7005-EVB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2326800 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers