Silicon Labs Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-GM1

Description
Manufacturer: Silicon Labs Win Source Part Number: 1336642-SI7005-B-GM1 Category: Sensors, Transducers>Humidity , Moisture Sensors Packaging: Strip Response Time: 8 s Standard Package: 100 Mounting: Surface Mount Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-LFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 HTSUS: 8542.39.0001 Other Part Number: 336-5515,SI7005-B-GM 1-ND Base Product Number: SI7005 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1336642-SI7005-B-GM1 Category: Sensors, Transducers>Humidity , Moisture Sensors Packaging: Strip Response Time: 8 s Standard Package: 100 Mounting: Surface Mount Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-LFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 HTSUS: 8542.39.0001 Other Part Number: 336-5515,SI7005-B-GM 1-ND Base Product Number: SI7005 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1336642-SI7005-B-GM1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1336642-SI7005-B-GM1
Sensors, Transducers - Humidity, Moisture Sensors 1336642-SI7005-B-GM1
Manufacturer: Silicon Labs Win Source Part Number: 1336642-SI7005-B-GM1 Category: Sensors, Transducers>Humidity , Moisture Sensors Packaging: Strip Response Time: 8 s Standard Package: 100 Mounting: Surface Mount Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-LFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 HTSUS: 8542.39.0001 Other Part Number: 336-5515,SI7005-B-GM 1-ND Base Product Number: SI7005 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 2 (1 Year)

Manufacturer: Silicon Labs
Win Source Part Number: 1336642-SI7005-B-GM1
Category: Sensors, Transducers>Humidity, Moisture Sensors
Packaging: Strip
Response Time: 8 s
Standard Package: 100
Mounting: Surface Mount
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 2.1V ~ 3.6V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-LFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
HTSUS: 8542.39.0001
Other Part Number: 336-5515,SI7005-B-GM1-ND
Base Product Number: SI7005
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Humidity, Moisture Sensors - 336-5515-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-5515-ND
Humidity, Moisture Sensors 336-5515-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7005-B-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7005-B-GM1
Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-GM1
SENS HUMID/TMP 3.3V I2C 3% 24QFN

SENS HUMID/TMP 3.3V I2C 3% 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1336642-SI7005-B-GM1 336-5515-ND SI7005-B-GM1
Product Name Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data