Silicon Labs Humidity, Moisture Sensors SI7005-B-FM1R

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 336-2332-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-2332-2-ND
Humidity, Moisture Sensors 336-2332-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers- Humidity, Moisture Sensors) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers- Humidity, Moisture Sensors)
Sensors, Transducers- Humidity, Moisture Sensors)
Manufacturer: Silicon Labs Category: Sensors, Transducers- Humidity, Moisture Sensors) Package: Tape & Reel (TR) 、Cut Tape (CT) Output Type: I²C Output: 12b Voltage - Supply: 2.1V ~ 3.6V Mounting Type: Surface Mount Operating Temperature: 0°C ~ 70°C Package / Case: 24-LFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4)

Manufacturer: Silicon Labs
Category: Sensors, Transducers- Humidity, Moisture Sensors)
Package: Tape & Reel (TR) 、Cut Tape (CT)
Output Type: I²C
Output: 12b
Voltage - Supply: 2.1V ~ 3.6V
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 70°C
Package / Case: 24-LFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7005-B-FM1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7005-B-FM1R
Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-FM1R
SENS HUMI/TEMP 3.3V I2C 3% 24QFN

SENS HUMI/TEMP 3.3V I2C 3% 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 336-2332-2-ND SI7005-B-FM1R
Product Name Humidity, Moisture Sensors Sensors, Transducers- Humidity, Moisture Sensors) Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details