Silicon Labs Moisture Sensors, Humidity - SI7005-B-FM1 SI7005-B-FM1

Description
Manufacturer: Silicon Labs Win Source Part Number: 894732-SI7005-B-FM1 Operating Temperature Range: 0°C ~ 70°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount Package: Tray Package: 24-LFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI7005 Categories: Sensors Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3271, SI7005-B-FM1-ND
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894732-SI7005-B-FM1 Operating Temperature Range: 0°C ~ 70°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount Package: Tray Package: 24-LFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI7005 Categories: Sensors Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3271, SI7005-B-FM1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - SI7005-B-FM1 - 894732-SI7005-B-FM1 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SI7005-B-FM1
894732-SI7005-B-FM1
Moisture Sensors, Humidity - SI7005-B-FM1 894732-SI7005-B-FM1
Manufacturer: Silicon Labs Win Source Part Number: 894732-SI7005-B-FM1 Operating Temperature Range: 0°C ~ 70°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount Package: Tray Package: 24-LFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI7005 Categories: Sensors Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 336-3271, SI7005-B-FM1-ND

Manufacturer: Silicon Labs
Win Source Part Number: 894732-SI7005-B-FM1
Operating Temperature Range: 0°C ~ 70°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Package: Tray
Package: 24-LFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI7005
Categories: Sensors
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 336-3271, SI7005-B-FM1-ND

Buy Now Datasheet
Humidity, Moisture Sensors - 336-3271-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
336-3271-ND
Humidity, Moisture Sensors 336-3271-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SI7005-B-FM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SI7005-B-FM1
Sensors, Transducers - Humidity, Moisture Sensors SI7005-B-FM1
SENS HUMI/TEMP 3.3V I2C 3% 24QFN

SENS HUMI/TEMP 3.3V I2C 3% 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 894732-SI7005-B-FM1 336-3271-ND SI7005-B-FM1
Product Name Moisture Sensors, Humidity - SI7005-B-FM1 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details