Silicon Labs Crystal Oscillator VCXO Si595

Description
Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs Industry-standard 5 x 7 mm package and pinout Output enable active high/active low polarity versions available
Description
Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs Industry-standard 5 x 7 mm package and pinout Output enable active high/active low polarity versions available

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator VCXO - Si595 - Silicon Labs
Austin, TX, USA
Crystal Oscillator VCXO
Si595
Crystal Oscillator VCXO Si595
Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs Industry-standard 5 x 7 mm package and pinout Output enable active high/active low polarity versions available

Features

Wide range of operation: 10 MHz to 1.4 GHz
High frequency stability
Superior initial accuracy
Best-in-class control voltage linearity
Dual, quad and any-rate frequency configurations
Operates with 3.3 V, 2.5 V or 1.8 V supplies
Available CMOS, LVPECL,LVDS, and CML outputs
Industry-standard 5 x 7 mm package and pinout
Output enable active high/active low polarity versions available
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si595
Product Name Crystal Oscillator VCXO
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 525 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details