Silicon Labs Frequency Control Oscillator Si571

Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available
Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Suppliers

Company
Product
Description
Supplier Links
Frequency Control Oscillator - Si571 - Silicon Labs
Austin, TX, USA
Frequency Control Oscillator
Si571
Frequency Control Oscillator Si571
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Features

Wide range of operation: 10 MHz to 1.4 GHz
Superior jitter performance: <0.3 ps rms
Higher frequency stability and superior initial accuracy
Dual, quad and any-rate frequency configurations available
Available with LVPECL, LVDS, CML or CMOS outputs
Operates with 1.8, 2.5, or 3.3 V supplies
Industry standard, ROHS-compliant 5x7 mm package and pinout
Output enabled active high/active low polarity versions available
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si571
Product Name Frequency Control Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 1400 MHz
Frequency Stability 375 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Specialty Logic - SN74LVC1404DCTR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details