Silicon Labs Frequency Control Oscillator Si570

Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available
Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Suppliers

Company
Product
Description
Supplier Links
Frequency Control Oscillator - Si570 - Silicon Labs
Austin, TX, USA
Frequency Control Oscillator
Si570
Frequency Control Oscillator Si570
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Features

Wide range of operation: 10 MHz to 1.4 GHz
Superior jitter performance: <0.3 ps rms
Higher frequency stability and superior initial accuracy
Dual, quad and any-rate frequency configurations available
Available with LVPECL, LVDS, CML or CMOS outputs
Operates with 1.8, 2.5, or 3.3 V supplies
Industry standard, ROHS-compliant 5x7 mm package and pinout
Output enabled active high/active low polarity versions available
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si570
Product Name Frequency Control Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 1400 MHz
Frequency Stability 61.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers