Silicon Labs Frequency Control Oscillator Si552

Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available
Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Suppliers

Company
Product
Description
Supplier Links
Frequency Control Oscillator - Si552 - Silicon Labs
Austin, TX, USA
Frequency Control Oscillator
Si552
Frequency Control Oscillator Si552
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Features

Wide range of operation: 10 MHz to 1.4 GHz
Superior jitter performance: <0.3 ps rms
Higher frequency stability and superior initial accuracy
Dual, quad and any-rate frequency configurations available
Available with LVPECL, LVDS, CML or CMOS outputs
Operates with 1.8, 2.5, or 3.3 V supplies
Industry standard, ROHS-compliant 5x7 mm package and pinout
Output enabled active high/active low polarity versions available
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si552
Product Name Frequency Control Oscillator
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 1400 MHz
Frequency Stability 375 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2016MVQ-500-BP-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN - 054980-TLC556CN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details