Silicon Labs Integrated Clock + VCXO Solution Si5351B-A-GU

Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock
Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Suppliers

Company
Product
Description
Supplier Links
Integrated Clock + VCXO Solution - Si5351B-A-GU - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
Si5351B-A-GU
Integrated Clock + VCXO Solution Si5351B-A-GU
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations.

Features:

  • Integrated high linearity VCXO
  • Pullable crystal not required
  • Generates any frequency on any output, 8 kHz to 133 MHz
  • Exact clock synthesis: 0 ppm error
  • Similar frequency flexibility as 8 independent PLLs
  • Crystal or clock input
  • <100 ps pk-pk period jitter for any configuration
  • Glitchless switching between output frequencies
  • I2C programmable or pin-controlled
  • Excellent PSRR: no discrete components required
  • Factory and field-progammable versions available
  • Two-week sample lead time for any custom clock
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si5351B-A-GU
Product Name Integrated Clock + VCXO Solution
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Programmable
Frequency 0.0080 to 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-20 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510ABA200M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details