Silicon Labs Frequency Control Oscillator Si534

Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available
Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Suppliers

Company
Product
Description
Supplier Links
Frequency Control Oscillator - Si534 - Silicon Labs
Austin, TX, USA
Frequency Control Oscillator
Si534
Frequency Control Oscillator Si534
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Features

Wide range of operation: 10 MHz to 1.4 GHz
Superior jitter performance: <0.3 ps rms
Higher frequency stability and superior initial accuracy
Dual, quad and any-rate frequency configurations available
Available with LVPECL, LVDS, CML or CMOS outputs
Operates with 1.8, 2.5, or 3.3 V supplies
Industry standard, ROHS-compliant 5x7 mm package and pinout
Output enabled active high/active low polarity versions available
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si534
Product Name Frequency Control Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 1400 MHz
Frequency Stability 61.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - XC250-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - LMK60I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details