Manufacturer: Silicon Labs
Win Source Part Number: 809537-SI53365-B-GTR
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.63V
Part Number Series: SI53365
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 809537-SI53365-B-GTR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53365-B-GTR |
| Supply Voltage (VS) | 1.71 to 3.63 volts |