Silicon Labs Frequency Control Oscillator Si532

Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available
Description
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Suppliers

Company
Product
Description
Supplier Links
Frequency Control Oscillator - Si532 - Silicon Labs
Austin, TX, USA
Frequency Control Oscillator
Si532
Frequency Control Oscillator Si532
Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies Industry standard, ROHS-compliant 5x7 mm package and pinout Output enabled active high/active low polarity versions available

Features

Wide range of operation: 10 MHz to 1.4 GHz
Superior jitter performance: <0.3 ps rms
Higher frequency stability and superior initial accuracy
Dual, quad and any-rate frequency configurations available
Available with LVPECL, LVDS, CML or CMOS outputs
Operates with 1.8, 2.5, or 3.3 V supplies
Industry standard, ROHS-compliant 5x7 mm package and pinout
Output enabled active high/active low polarity versions available
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si532
Product Name Frequency Control Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 1400 MHz
Frequency Stability 61.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC556MD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI005T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Oscillators - 500SEAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details