Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092902-SI53152-A01A
Number of Circuits: 1
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Input: Clock
PLL: No
Number of Pins: 24
Number of Outputs: 2
Categories: OEM Parts( S )
Case / Package: QFN
Max Frequency: 100 MHz
Alternative Parts (Cross-Reference): SI53154-A01AGM; SI53154-A01AGMR; SI52131-A11AGM; 9DBL411AKLFT; 9FGV0241AKLF; 9FGV0231AKLFSI53152A
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092902-SI53152-A01AGM |
| Product Name | OEM Parts - OEM Parts ( S ) - SI53152-A01AGM |