Silicon Labs OC-48 Transceiver Si5110

Description
Features Loss-of-signal alarm Diagnostic and line loopbacks SONET-compliant loop timed operation No external loop filter components Programmable slicing level and sample phase adjustment LVDS Low Speed Interface Single Supply 1.8 V Operation Multi-rate operation Low jitter generation Small footprint Low power
Datasheet
Description
Features Loss-of-signal alarm Diagnostic and line loopbacks SONET-compliant loop timed operation No external loop filter components Programmable slicing level and sample phase adjustment LVDS Low Speed Interface Single Supply 1.8 V Operation Multi-rate operation Low jitter generation Small footprint Low power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OC-48 Transceiver - Si5110 - Silicon Labs
Austin, TX, USA
OC-48 Transceiver
Si5110
OC-48 Transceiver Si5110
Features Loss-of-signal alarm Diagnostic and line loopbacks SONET-compliant loop timed operation No external loop filter components Programmable slicing level and sample phase adjustment LVDS Low Speed Interface Single Supply 1.8 V Operation Multi-rate operation Low jitter generation Small footprint Low power

Features

Loss-of-signal alarm
Diagnostic and line loopbacks
SONET-compliant loop timed operation
No external loop filter components
Programmable slicing level and sample phase adjustment
LVDS Low Speed Interface
Single Supply 1.8 V Operation
Multi-rate operation
Low jitter generation
Small footprint
Low power
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si5110
Product Name OC-48 Transceiver
Device Type Transceiver
Technology OC
Supply Voltage 1.8V
Data Rate 2.50E6 to 2.70E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - ATN3580-30 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 100 to 40000 MHz
Package Type Module
View Details
2 suppliers
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details