Silicon Labs OC-48 Transceiver Si5100

Description
Features Loss-of-signal alarm Diagnostic and line loopbacks SONET-compliant loop timed operation No external loop filter components Programmable slicing level and sample phase adjustment LVDS Low Speed Interface Single Supply 1.8 V Operation Multi-rate operation Low jitter generation Small footprint Low power
Datasheet
Description
Features Loss-of-signal alarm Diagnostic and line loopbacks SONET-compliant loop timed operation No external loop filter components Programmable slicing level and sample phase adjustment LVDS Low Speed Interface Single Supply 1.8 V Operation Multi-rate operation Low jitter generation Small footprint Low power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OC-48 Transceiver - Si5100 - Silicon Labs
Austin, TX, USA
OC-48 Transceiver
Si5100
OC-48 Transceiver Si5100
Features Loss-of-signal alarm Diagnostic and line loopbacks SONET-compliant loop timed operation No external loop filter components Programmable slicing level and sample phase adjustment LVDS Low Speed Interface Single Supply 1.8 V Operation Multi-rate operation Low jitter generation Small footprint Low power

Features

Loss-of-signal alarm
Diagnostic and line loopbacks
SONET-compliant loop timed operation
No external loop filter components
Programmable slicing level and sample phase adjustment
LVDS Low Speed Interface
Single Supply 1.8 V Operation
Multi-rate operation
Low jitter generation
Small footprint
Low power
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si5100
Product Name OC-48 Transceiver
Device Type Transceiver
Technology OC
Features Over-Voltage Protection
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz GaN Transmit / Receive Module - QPM1002 - Qorvo
Specs
Device Type Transceiver
Features RoHS
# of Tx 33 #
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details